Capital Lighting, Inc. Q1054FBN Lamps-Floor Lamps 375281

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174258 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174258 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q1054FBN Lamps-Floor Lamps - 375281 - Capital Lighting, Inc.
Columbus, OH, USA
Q1054FBN Lamps-Floor Lamps
375281
Q1054FBN Lamps-Floor Lamps 375281
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Weight: 20 Product Name: One Light Floor Lamp UPC: 611728174258 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 60.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Weight: 20
Product Name: One Light Floor Lamp
UPC: 611728174258
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375281
Product Name Q1054FBN Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details