Capital Lighting, Inc. FMCN8613C Bathroom Fixtures-Three Lights 375279

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181805 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181805 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCN8613C Bathroom Fixtures-Three Lights - 375279 - Capital Lighting, Inc.
Columbus, OH, USA
FMCN8613C Bathroom Fixtures-Three Lights
375279
FMCN8613C Bathroom Fixtures-Three Lights 375279
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 6.00 Length 6.00 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181805 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 6.00
Length 6.00
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728181805
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375279
Product Name FMCN8613C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details