Capital Lighting, Inc. FMCV8603C Bathroom Fixtures-Three Lights 375276

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182116 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182116 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCV8603C Bathroom Fixtures-Three Lights - 375276 - Capital Lighting, Inc.
Columbus, OH, USA
FMCV8603C Bathroom Fixtures-Three Lights
375276
FMCV8603C Bathroom Fixtures-Three Lights 375276
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Length 5.00 Extension: 4 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728182116 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Length 5.00
Extension: 4
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728182116
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375276
Product Name FMCV8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details