PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: G-9
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 7
Product Name: Two Light Bath Fixture
UPC: 611728182574
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375270 |
| Product Name | FMOP8602C Bathroom Fixtures-Two Lights |
| Application | Residential |