Capital Lighting, Inc. HRE8505R Exterior -Wall Mount 375269

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 6.5 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728184189 Category: Outdoor Glass: Clear Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 6.5 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728184189 Category: Outdoor Glass: Clear Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HRE8505R Exterior -Wall Mount - 375269 - Capital Lighting, Inc.
Columbus, OH, USA
HRE8505R Exterior -Wall Mount
375269
HRE8505R Exterior -Wall Mount 375269
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Extension: 6.5 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 11 Product Name: One Light Outdoor Wall UPC: 611728184189 Category: Outdoor Glass: Clear Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.50
Extension: 6.5
Bulb
Qty: 1
Wattage: 9
Finish: Architectural Bronze
Weight: 11
Product Name: One Light Outdoor Wall
UPC: 611728184189
Category: Outdoor
Glass: Clear
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375269
Product Name HRE8505R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details