Capital Lighting, Inc. HRE8507R Exterior -Wall Mount 375267

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728184196 Category: Outdoor Glass: Clear Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728184196 Category: Outdoor Glass: Clear Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HRE8507R Exterior -Wall Mount - 375267 - Capital Lighting, Inc.
Columbus, OH, USA
HRE8507R Exterior -Wall Mount
375267
HRE8507R Exterior -Wall Mount 375267
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Extension: 8 Bulb Qty: 1 Wattage: 9 Finish: Architectural Bronze Weight: 14 Product Name: One Light Outdoor Wall UPC: 611728184196 Category: Outdoor Glass: Clear Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 19.00
Extension: 8
Bulb
Qty: 1
Wattage: 9
Finish: Architectural Bronze
Weight: 14
Product Name: One Light Outdoor Wall
UPC: 611728184196
Category: Outdoor
Glass: Clear
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375267
Product Name HRE8507R Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details