Capital Lighting, Inc. IG1504BN Mini Pendants-Rod 375266

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728181652 Category: Mini Pendant Glass: Ribbed Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728181652 Category: Mini Pendant Glass: Ribbed Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IG1504BN Mini Pendants-Rod - 375266 - Capital Lighting, Inc.
Columbus, OH, USA
IG1504BN Mini Pendants-Rod
375266
IG1504BN Mini Pendants-Rod 375266
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 46.50 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 611728181652 Category: Mini Pendant Glass: Ribbed Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 46.50
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 611728181652
Category: Mini Pendant
Glass: Ribbed Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375266
Product Name IG1504BN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details