Capital Lighting, Inc. HY8407IBFL Exterior -Wall Mount 375264

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728122891 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728122891 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
HY8407IBFL Exterior -Wall Mount - 375264 - Capital Lighting, Inc.
Columbus, OH, USA
HY8407IBFL Exterior -Wall Mount
375264
HY8407IBFL Exterior -Wall Mount 375264
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Imperial Bronze Weight: 5 Product Name: One Light Outdoor Wall UPC: 611728122891 Category: Outdoor Glass: Cream Linen Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Imperial Bronze
Weight: 5
Product Name: One Light Outdoor Wall
UPC: 611728122891
Category: Outdoor
Glass: Cream Linen
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375264
Product Name HY8407IBFL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details