Capital Lighting, Inc. IG5009BN Mid. Chandeliers-Glass Up 375261

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 45 Product Name: Nine Light Chandelier UPC: 611728181614 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 45 Product Name: Nine Light Chandelier UPC: 611728181614 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IG5009BN Mid. Chandeliers-Glass Up - 375261 - Capital Lighting, Inc.
Columbus, OH, USA
IG5009BN Mid. Chandeliers-Glass Up
375261
IG5009BN Mid. Chandeliers-Glass Up 375261
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 31.00 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 45 Product Name: Nine Light Chandelier UPC: 611728181614 Category: Chandelier Glass: Ribbed Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 31.00
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 45
Product Name: Nine Light Chandelier
UPC: 611728181614
Category: Chandelier
Glass: Ribbed Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375261
Product Name IG5009BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details