Capital Lighting, Inc. IRN1907K Exterior -Hanging 375260

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Hanging UPC: 611728181041 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Hanging UPC: 611728181041 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IRN1907K Exterior -Hanging - 375260 - Capital Lighting, Inc.
Columbus, OH, USA
IRN1907K Exterior -Hanging
375260
IRN1907K Exterior -Hanging 375260
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 9 Product Name: Two Light Outdoor Hanging UPC: 611728181041 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 9
Product Name: Two Light Outdoor Hanging
UPC: 611728181041
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375260
Product Name IRN1907K Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details