Capital Lighting, Inc. NN8603WT Bathroom Fixtures-Three Lights 375256

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Western Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728180044 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Western Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728180044 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8603WT Bathroom Fixtures-Three Lights - 375256 - Capital Lighting, Inc.
Columbus, OH, USA
NN8603WT Bathroom Fixtures-Three Lights
375256
NN8603WT Bathroom Fixtures-Three Lights 375256
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Western Bronze Weight: 10 Product Name: Three Light Bath Fixture UPC: 611728180044 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Western Bronze
Weight: 10
Product Name: Three Light Bath Fixture
UPC: 611728180044
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375256
Product Name NN8603WT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details