PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 13
Product Name: Three Light Semi Flush Mount
UPC: 611728179802
Category: Semi-Flush Mount
Glass: Etched
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375249 |
| Product Name | GF1717C Semi-Flush Mts.-Bowl Style |
| Application | Residential |