Capital Lighting, Inc. GF2821AN Pendants-Bowl Style 375244

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 24 Product Name: Four Light Pendant UPC: 611728179819 Category: Pendant Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 24 Product Name: Four Light Pendant UPC: 611728179819 Category: Pendant Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GF2821AN Pendants-Bowl Style - 375244 - Capital Lighting, Inc.
Columbus, OH, USA
GF2821AN Pendants-Bowl Style
375244
GF2821AN Pendants-Bowl Style 375244
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Nickel Weight: 24 Product Name: Four Light Pendant UPC: 611728179819 Category: Pendant Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Nickel
Weight: 24
Product Name: Four Light Pendant
UPC: 611728179819
Category: Pendant
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375244
Product Name GF2821AN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details