Capital Lighting, Inc. IRN9007K Exterior -Post/Pier Head 375239

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 7 Product Name: Two Light Outdoor Wall UPC: 611728181058 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 7 Product Name: Two Light Outdoor Wall UPC: 611728181058 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
IRN9007K Exterior -Post/Pier Head - 375239 - Capital Lighting, Inc.
Columbus, OH, USA
IRN9007K Exterior -Post/Pier Head
375239
IRN9007K Exterior -Post/Pier Head 375239
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mystic Black Weight: 7 Product Name: Two Light Outdoor Wall UPC: 611728181058 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mystic Black
Weight: 7
Product Name: Two Light Outdoor Wall
UPC: 611728181058
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375239
Product Name IRN9007K Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details