Capital Lighting, Inc. JDN8603C Bathroom Fixtures-Three Lights 375234

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728182338 Category: Bath Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728182338 Category: Bath Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JDN8603C Bathroom Fixtures-Three Lights - 375234 - Capital Lighting, Inc.
Columbus, OH, USA
JDN8603C Bathroom Fixtures-Three Lights
375234
JDN8603C Bathroom Fixtures-Three Lights 375234
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 10.5 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728182338 Category: Bath Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Length 8.50
Extension: 10.5
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 611728182338
Category: Bath
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375234
Product Name JDN8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details