Capital Lighting, Inc. LLA5009RA Mid. Chandeliers-Candle 375231

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Antique Bronze Weight: 123 Product Name: Nine Light Chandelier UPC: 611728180242 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Antique Bronze Weight: 123 Product Name: Nine Light Chandelier UPC: 611728180242 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
LLA5009RA Mid. Chandeliers-Candle - 375231 - Capital Lighting, Inc.
Columbus, OH, USA
LLA5009RA Mid. Chandeliers-Candle
375231
LLA5009RA Mid. Chandeliers-Candle 375231
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Rustic Antique Bronze Weight: 123 Product Name: Nine Light Chandelier UPC: 611728180242 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Rustic Antique Bronze
Weight: 123
Product Name: Nine Light Chandelier
UPC: 611728180242
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375231
Product Name LLA5009RA Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details