Capital Lighting, Inc. NL8602BN Bathroom Fixtures-Two Lights 375227

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728174005 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728174005 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NL8602BN Bathroom Fixtures-Two Lights - 375227 - Capital Lighting, Inc.
Columbus, OH, USA
NL8602BN Bathroom Fixtures-Two Lights
375227
NL8602BN Bathroom Fixtures-Two Lights 375227
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Length 10.00 Extension: 7 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728174005 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Length 10.00
Extension: 7
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728174005
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375227
Product Name NL8602BN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details