Capital Lighting, Inc. NN1509WT Mini Pendants-Rod 375223

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179994 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179994 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN1509WT Mini Pendants-Rod - 375223 - Capital Lighting, Inc.
Columbus, OH, USA
NN1509WT Mini Pendants-Rod
375223
NN1509WT Mini Pendants-Rod 375223
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 44.00 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Western Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728179994 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 44.00
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Western Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728179994
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375223
Product Name NN1509WT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details