Capital Lighting, Inc. NN5006WT Island/Pool Table-4 Light + 375222

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Length 11.00 Extension: 17.5 Bulb Type: G-9 Qty: 6 Wattage: 75 Finish: Western Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 611728180013 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Length 11.00 Extension: 17.5 Bulb Type: G-9 Qty: 6 Wattage: 75 Finish: Western Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 611728180013 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN5006WT Island/Pool Table-4 Light + - 375222 - Capital Lighting, Inc.
Columbus, OH, USA
NN5006WT Island/Pool Table-4 Light +
375222
NN5006WT Island/Pool Table-4 Light + 375222
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 11.00 Length 11.00 Extension: 17.5 Bulb Type: G-9 Qty: 6 Wattage: 75 Finish: Western Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 611728180013 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 11.00
Length 11.00
Extension: 17.5
Bulb
Type: G-9
Qty: 6
Wattage: 75
Finish: Western Bronze
Weight: 23
Product Name: Six Light Chandelier
UPC: 611728180013
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375222
Product Name NN5006WT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details