Capital Lighting, Inc. NN443WT Island/Pool Table-4 Light + 375221

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Four Light Island Fixture UPC: 611728179987 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Four Light Island Fixture UPC: 611728179987 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN443WT Island/Pool Table-4 Light + - 375221 - Capital Lighting, Inc.
Columbus, OH, USA
NN443WT Island/Pool Table-4 Light +
375221
NN443WT Island/Pool Table-4 Light + 375221
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 12.00 Length 12.00 Extension: 4 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Four Light Island Fixture UPC: 611728179987 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 12.00
Length 12.00
Extension: 4
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Western Bronze
Weight: 20
Product Name: Four Light Island Fixture
UPC: 611728179987
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375221
Product Name NN443WT Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details