Capital Lighting, Inc. NN5005WT Mid. Chandeliers-Glass Up 375220

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180006 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180006 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN5005WT Mid. Chandeliers-Glass Up - 375220 - Capital Lighting, Inc.
Columbus, OH, USA
NN5005WT Mid. Chandeliers-Glass Up
375220
NN5005WT Mid. Chandeliers-Glass Up 375220
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Western Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180006 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Bulb
Type: G-9
Qty: 5
Wattage: 75
Finish: Western Bronze
Weight: 20
Product Name: Five Light Chandelier
UPC: 611728180006
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375220
Product Name NN5005WT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details