Capital Lighting, Inc. MCDL1506PN Mini Pendants-Rod 375218

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728184653 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728184653 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCDL1506PN Mini Pendants-Rod - 375218 - Capital Lighting, Inc.
Columbus, OH, USA
MCDL1506PN Mini Pendants-Rod
375218
MCDL1506PN Mini Pendants-Rod 375218
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 46.00 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Palladian Bronze Weight: 5 Product Name: One Light Pendant UPC: 611728184653 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 46.00
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Palladian Bronze
Weight: 5
Product Name: One Light Pendant
UPC: 611728184653
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375218
Product Name MCDL1506PN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details