Capital Lighting, Inc. MAF8406IR Exterior -Wall Mount 375216

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180853 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180853 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MAF8406IR Exterior -Wall Mount - 375216 - Capital Lighting, Inc.
Columbus, OH, USA
MAF8406IR Exterior -Wall Mount
375216
MAF8406IR Exterior -Wall Mount 375216
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 9 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180853 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 9
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 7
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180853
Category: Outdoor
Glass: Clear Water Optic
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375216
Product Name MAF8406IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details