Capital Lighting, Inc. MAF8409IR Exterior -Wall Mount 375211

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 12.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180877 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 12.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180877 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MAF8409IR Exterior -Wall Mount - 375211 - Capital Lighting, Inc.
Columbus, OH, USA
MAF8409IR Exterior -Wall Mount
375211
MAF8409IR Exterior -Wall Mount 375211
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 12.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 10 Product Name: One Light Outdoor Wall Fixture UPC: 611728180877 Category: Outdoor Glass: Clear Water Optic Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 12.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 10
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180877
Category: Outdoor
Glass: Clear Water Optic
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375211
Product Name MAF8409IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details