Capital Lighting, Inc. MC1196T Lamps-Table Lamps 375210

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: A-19 Qty: 1 Wattage: 15 Weight: 77 Product Name: One Light Table Lamp UPC: 611728180341 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: A-19 Qty: 1 Wattage: 15 Weight: 77 Product Name: One Light Table Lamp UPC: 611728180341 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MC1196T Lamps-Table Lamps - 375210 - Capital Lighting, Inc.
Columbus, OH, USA
MC1196T Lamps-Table Lamps
375210
MC1196T Lamps-Table Lamps 375210
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.50 Bulb Type: A-19 Qty: 1 Wattage: 15 Weight: 77 Product Name: One Light Table Lamp UPC: 611728180341 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.50
Bulb
Type: A-19
Qty: 1
Wattage: 15
Weight: 77
Product Name: One Light Table Lamp
UPC: 611728180341
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375210
Product Name MC1196T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details