Capital Lighting, Inc. MRN5008IB Mid. Chandeliers-Candle 375205

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Imperial Bronze Weight: 56 Product Name: Eight Light Chandelier UPC: 611728180662 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Imperial Bronze Weight: 56 Product Name: Eight Light Chandelier UPC: 611728180662 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MRN5008IB Mid. Chandeliers-Candle - 375205 - Capital Lighting, Inc.
Columbus, OH, USA
MRN5008IB Mid. Chandeliers-Candle
375205
MRN5008IB Mid. Chandeliers-Candle 375205
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Imperial Bronze Weight: 56 Product Name: Eight Light Chandelier UPC: 611728180662 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Imperial Bronze
Weight: 56
Product Name: Eight Light Chandelier
UPC: 611728180662
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375205
Product Name MRN5008IB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2830967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details