Capital Lighting, Inc. MCRU1200HA Lamps-Floor Lamps 375204

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Hazel Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728181829 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Hazel Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728181829 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCRU1200HA Lamps-Floor Lamps - 375204 - Capital Lighting, Inc.
Columbus, OH, USA
MCRU1200HA Lamps-Floor Lamps
375204
MCRU1200HA Lamps-Floor Lamps 375204
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Hazel Bronze Weight: 30 Product Name: Two Light Floor Lamp UPC: 611728181829 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Hazel Bronze
Weight: 30
Product Name: Two Light Floor Lamp
UPC: 611728181829
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375204
Product Name MCRU1200HA Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details