Capital Lighting, Inc. MRN5006IB Mid. Chandeliers-Candle 375202

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Imperial Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 611728180686 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Imperial Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 611728180686 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MRN5006IB Mid. Chandeliers-Candle - 375202 - Capital Lighting, Inc.
Columbus, OH, USA
MRN5006IB Mid. Chandeliers-Candle
375202
MRN5006IB Mid. Chandeliers-Candle 375202
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Imperial Bronze Weight: 30 Product Name: Six Light Chandelier UPC: 611728180686 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Imperial Bronze
Weight: 30
Product Name: Six Light Chandelier
UPC: 611728180686
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375202
Product Name MRN5006IB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details