Capital Lighting, Inc. MCRU2820HA Pendants-Bowl Style 375201

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Hazel Bronze Weight: 26 Product Name: Four Light Pendant UPC: 611728181836 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Hazel Bronze Weight: 26 Product Name: Four Light Pendant UPC: 611728181836 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MCRU2820HA Pendants-Bowl Style - 375201 - Capital Lighting, Inc.
Columbus, OH, USA
MCRU2820HA Pendants-Bowl Style
375201
MCRU2820HA Pendants-Bowl Style 375201
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Hazel Bronze Weight: 26 Product Name: Four Light Pendant UPC: 611728181836 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Hazel Bronze
Weight: 26
Product Name: Four Light Pendant
UPC: 611728181836
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375201
Product Name MCRU2820HA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details