Capital Lighting, Inc. MRN5005IB Mid. Chandeliers-Candle 375200

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180679 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180679 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MRN5005IB Mid. Chandeliers-Candle - 375200 - Capital Lighting, Inc.
Columbus, OH, USA
MRN5005IB Mid. Chandeliers-Candle
375200
MRN5005IB Mid. Chandeliers-Candle 375200
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Imperial Bronze Weight: 20 Product Name: Five Light Chandelier UPC: 611728180679 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Imperial Bronze
Weight: 20
Product Name: Five Light Chandelier
UPC: 611728180679
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375200
Product Name MRN5005IB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details