Capital Lighting, Inc. DRE8408IR Exterior -Wall Mount 375089

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180846 Category: Outdoor Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180846 Category: Outdoor Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DRE8408IR Exterior -Wall Mount - 375089 - Capital Lighting, Inc.
Columbus, OH, USA
DRE8408IR Exterior -Wall Mount
375089
DRE8408IR Exterior -Wall Mount 375089
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180846 Category: Outdoor Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 7
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180846
Category: Outdoor
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375089
Product Name DRE8408IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details