Capital Lighting, Inc. FLC8602C Bathroom Fixtures-Two Lights 375085

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728181867 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728181867 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FLC8602C Bathroom Fixtures-Two Lights - 375085 - Capital Lighting, Inc.
Columbus, OH, USA
FLC8602C Bathroom Fixtures-Two Lights
375085
FLC8602C Bathroom Fixtures-Two Lights 375085
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Length 8.50 Extension: 6.5 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 5 Product Name: Two Light Bath Fixture UPC: 611728181867 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Length 8.50
Extension: 6.5
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 5
Product Name: Two Light Bath Fixture
UPC: 611728181867
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375085
Product Name FLC8602C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details