Capital Lighting, Inc. EBN5005K Large Chandeliers-Glass Shade 375084

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Mystic Black Weight: 21 Product Name: Five Light Chandelier UPC: 611728182604 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Mystic Black Weight: 21 Product Name: Five Light Chandelier UPC: 611728182604 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
EBN5005K Large Chandeliers-Glass Shade - 375084 - Capital Lighting, Inc.
Columbus, OH, USA
EBN5005K Large Chandeliers-Glass Shade
375084
EBN5005K Large Chandeliers-Glass Shade 375084
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 60.50 Bulb Type: G-9 Qty: 5 Wattage: 75 Finish: Mystic Black Weight: 21 Product Name: Five Light Chandelier UPC: 611728182604 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 60.50
Bulb
Type: G-9
Qty: 5
Wattage: 75
Finish: Mystic Black
Weight: 21
Product Name: Five Light Chandelier
UPC: 611728182604
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375084
Product Name EBN5005K Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details