Capital Lighting, Inc. ERN8604IB Bathroom Fixtures-Four Lights 375082

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Imperial Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728181003 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Imperial Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728181003 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ERN8604IB Bathroom Fixtures-Four Lights - 375082 - Capital Lighting, Inc.
Columbus, OH, USA
ERN8604IB Bathroom Fixtures-Four Lights
375082
ERN8604IB Bathroom Fixtures-Four Lights 375082
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 6.00 Length 6.00 Extension: 5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Imperial Bronze Weight: 13 Product Name: Four Light Bath Fixture UPC: 611728181003 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 6.00
Length 6.00
Extension: 5
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Imperial Bronze
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 611728181003
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375082
Product Name ERN8604IB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details