Capital Lighting, Inc. ANS2826NE Pendants-Drum Shade 375068

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Neo Bronze Weight: 40 Product Name: Three Light Pendant UPC: 611728184080 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Neo Bronze Weight: 40 Product Name: Three Light Pendant UPC: 611728184080 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ANS2826NE Pendants-Drum Shade - 375068 - Capital Lighting, Inc.
Columbus, OH, USA
ANS2826NE Pendants-Drum Shade
375068
ANS2826NE Pendants-Drum Shade 375068
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Neo Bronze Weight: 40 Product Name: Three Light Pendant UPC: 611728184080 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Neo Bronze
Weight: 40
Product Name: Three Light Pendant
UPC: 611728184080
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375068
Product Name ANS2826NE Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details