Capital Lighting, Inc. ADS8701DC Sconces-Single Glass 375067

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 1 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Cherry Weight: 3 Product Name: One Light Wall Fixture UPC: 611728182260 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 1 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Cherry Weight: 3 Product Name: One Light Wall Fixture UPC: 611728182260 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS8701DC Sconces-Single Glass - 375067 - Capital Lighting, Inc.
Columbus, OH, USA
ADS8701DC Sconces-Single Glass
375067
ADS8701DC Sconces-Single Glass 375067
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 14.00 Extension: 1 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Cherry Weight: 3 Product Name: One Light Wall Fixture UPC: 611728182260 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 14.00
Extension: 1
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Cherry
Weight: 3
Product Name: One Light Wall Fixture
UPC: 611728182260
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375067
Product Name ADS8701DC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details