Capital Lighting, Inc. ALN1719C Semi-Flush Mts.-Bowl Style 375066

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Two Light Semi Flush Mount UPC: 611728181591 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Two Light Semi Flush Mount UPC: 611728181591 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALN1719C Semi-Flush Mts.-Bowl Style - 375066 - Capital Lighting, Inc.
Columbus, OH, USA
ALN1719C Semi-Flush Mts.-Bowl Style
375066
ALN1719C Semi-Flush Mts.-Bowl Style 375066
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 11.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 24 Product Name: Two Light Semi Flush Mount UPC: 611728181591 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 11.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 24
Product Name: Two Light Semi Flush Mount
UPC: 611728181591
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375066
Product Name ALN1719C Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details