Capital Lighting, Inc. ALN1618C Flush Mounts-Bowl Style 375064

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728181607 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728181607 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALN1618C Flush Mounts-Bowl Style - 375064 - Capital Lighting, Inc.
Columbus, OH, USA
ALN1618C Flush Mounts-Bowl Style
375064
ALN1618C Flush Mounts-Bowl Style 375064
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.00 Bulb Type: A-19 Qty: 2 Wattage: 75 Finish: Polished Chrome Weight: 8 Product Name: Two Light Flush Mount UPC: 611728181607 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.00
Bulb
Type: A-19
Qty: 2
Wattage: 75
Finish: Polished Chrome
Weight: 8
Product Name: Two Light Flush Mount
UPC: 611728181607
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375064
Product Name ALN1618C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details