Capital Lighting, Inc. ALZ1718PN Semi-Flush Mts.-Bowl Style 375061

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728181232 Category: Semi-Flush Mount Glass: Gradien Amber Mist Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728181232 Category: Semi-Flush Mount Glass: Gradien Amber Mist Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ALZ1718PN Semi-Flush Mts.-Bowl Style - 375061 - Capital Lighting, Inc.
Columbus, OH, USA
ALZ1718PN Semi-Flush Mts.-Bowl Style
375061
ALZ1718PN Semi-Flush Mts.-Bowl Style 375061
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.50 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Palladian Bronze Weight: 12 Product Name: Three Light Semi Flush Mount UPC: 611728181232 Category: Semi-Flush Mount Glass: Gradien Amber Mist Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 7.50
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Palladian Bronze
Weight: 12
Product Name: Three Light Semi Flush Mount
UPC: 611728181232
Category: Semi-Flush Mount
Glass: Gradien Amber Mist
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375061
Product Name ALZ1718PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details