Capital Lighting, Inc. DRE8406IR Exterior -Wall Mount 375058

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180839 Category: Outdoor Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180839 Category: Outdoor Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DRE8406IR Exterior -Wall Mount - 375058 - Capital Lighting, Inc.
Columbus, OH, USA
DRE8406IR Exterior -Wall Mount
375058
DRE8406IR Exterior -Wall Mount 375058
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.00 Extension: 7 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 7 Product Name: One Light Outdoor Wall Fixture UPC: 611728180839 Category: Outdoor Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.00
Extension: 7
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 7
Product Name: One Light Outdoor Wall Fixture
UPC: 611728180839
Category: Outdoor
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375058
Product Name DRE8406IR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details