Capital Lighting, Inc. DRE1505IR Mini Pendants-Rod 375050

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Pendant UPC: 611728180808 Category: Mini Pendant Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Pendant UPC: 611728180808 Category: Mini Pendant Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DRE1505IR Mini Pendants-Rod - 375050 - Capital Lighting, Inc.
Columbus, OH, USA
DRE1505IR Mini Pendants-Rod
375050
DRE1505IR Mini Pendants-Rod 375050
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Iron Age Weight: 6 Product Name: One Light Pendant UPC: 611728180808 Category: Mini Pendant Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Iron Age
Weight: 6
Product Name: One Light Pendant
UPC: 611728180808
Category: Mini Pendant
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375050
Product Name DRE1505IR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details