Capital Lighting, Inc. ADS5009DC Mid. Chandeliers-Glass Up 375048

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 43 Product Name: Nine Light Nine Light Chandelier UPC: 611728182246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 43 Product Name: Nine Light Nine Light Chandelier UPC: 611728182246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS5009DC Mid. Chandeliers-Glass Up - 375048 - Capital Lighting, Inc.
Columbus, OH, USA
ADS5009DC Mid. Chandeliers-Glass Up
375048
ADS5009DC Mid. Chandeliers-Glass Up 375048
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Dark Cherry Weight: 43 Product Name: Nine Light Nine Light Chandelier UPC: 611728182246 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Dark Cherry
Weight: 43
Product Name: Nine Light Nine Light Chandelier
UPC: 611728182246
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375048
Product Name ADS5009DC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details