Capital Lighting, Inc. PSL003-20 Landscape Ltg.-Accent 375046

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139835 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139835 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
PSL003-20 Landscape Ltg.-Accent - 375046 - Capital Lighting, Inc.
Columbus, OH, USA
PSL003-20 Landscape Ltg.-Accent
375046
PSL003-20 Landscape Ltg.-Accent 375046
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 8.00 Length 8.00 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139835 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 8.00
Length 8.00
Bulb
Qty: 1
Wattage: 250
Finish: Antique Bronze
Weight: 101
Product Name: One Light Commercial Outdoor
UPC: 785247139835
Category: Commercial Outdoor
Safety Rating: Ul Csa
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375046
Product Name PSL003-20 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details