Capital Lighting, Inc. PSL002-20 Landscape Ltg.-Accent 375044

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139828 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139828 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
PSL002-20 Landscape Ltg.-Accent - 375044 - Capital Lighting, Inc.
Columbus, OH, USA
PSL002-20 Landscape Ltg.-Accent
375044
PSL002-20 Landscape Ltg.-Accent 375044
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.75 Length 6.75 Bulb Qty: 1 Wattage: 250 Finish: Antique Bronze Weight: 101 Product Name: One Light Commercial Outdoor UPC: 785247139828 Category: Commercial Outdoor Safety Rating: Ul Csa Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.75
Length 6.75
Bulb
Qty: 1
Wattage: 250
Finish: Antique Bronze
Weight: 101
Product Name: One Light Commercial Outdoor
UPC: 785247139828
Category: Commercial Outdoor
Safety Rating: Ul Csa
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375044
Product Name PSL002-20 Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details