Capital Lighting, Inc. ADS1615DC Flush Mounts-Drum Shades 375041

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 13 Product Name: Two Light Flush Mount UPC: 611728182208 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 13 Product Name: Two Light Flush Mount UPC: 611728182208 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS1615DC Flush Mounts-Drum Shades - 375041 - Capital Lighting, Inc.
Columbus, OH, USA
ADS1615DC Flush Mounts-Drum Shades
375041
ADS1615DC Flush Mounts-Drum Shades 375041
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Bulb Type: A-19 Qty: 2 Wattage: 60 Finish: Dark Cherry Weight: 13 Product Name: Two Light Flush Mount UPC: 611728182208 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Bulb
Type: A-19
Qty: 2
Wattage: 60
Finish: Dark Cherry
Weight: 13
Product Name: Two Light Flush Mount
UPC: 611728182208
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375041
Product Name ADS1615DC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details