Capital Lighting, Inc. ADS1715DC Semi-Flush Mts.-Drum Shade 375040

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728182215 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728182215 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS1715DC Semi-Flush Mts.-Drum Shade - 375040 - Capital Lighting, Inc.
Columbus, OH, USA
ADS1715DC Semi-Flush Mts.-Drum Shade
375040
ADS1715DC Semi-Flush Mts.-Drum Shade 375040
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Bulb Type: A-19 Qty: 3 Wattage: 60 Finish: Dark Cherry Weight: 24 Product Name: Three Light Semi Flush Mount UPC: 611728182215 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Bulb
Type: A-19
Qty: 3
Wattage: 60
Finish: Dark Cherry
Weight: 24
Product Name: Three Light Semi Flush Mount
UPC: 611728182215
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375040
Product Name ADS1715DC Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details