Capital Lighting, Inc. ANS5005NE Mid. Chandeliers-Drum Shades 375039

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Neo Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 611728184059 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Neo Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 611728184059 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ANS5005NE Mid. Chandeliers-Drum Shades - 375039 - Capital Lighting, Inc.
Columbus, OH, USA
ANS5005NE Mid. Chandeliers-Drum Shades
375039
ANS5005NE Mid. Chandeliers-Drum Shades 375039
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Neo Bronze Weight: 28 Product Name: Five Light Chandelier UPC: 611728184059 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Neo Bronze
Weight: 28
Product Name: Five Light Chandelier
UPC: 611728184059
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375039
Product Name ANS5005NE Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details