Capital Lighting, Inc. AST8701C Sconces-Drum Shades 375038

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.5 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 611728185476 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.5 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 611728185476 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST8701C Sconces-Drum Shades - 375038 - Capital Lighting, Inc.
Columbus, OH, USA
AST8701C Sconces-Drum Shades
375038
AST8701C Sconces-Drum Shades 375038
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.00 Extension: 7.5 Bulb Type: G16-1/2 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: One Light Wall Fixture UPC: 611728185476 Category: Wall Sconce Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.00
Extension: 7.5
Bulb
Type: G16-1/2
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: One Light Wall Fixture
UPC: 611728185476
Category: Wall Sconce
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375038
Product Name AST8701C Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details