Capital Lighting, Inc. ANS5009NE Large Chandeliers-Drum Shade 375037

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Neo Bronze Weight: 73 Product Name: Nine Light Nine Light Chandelier UPC: 611728184066 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Neo Bronze Weight: 73 Product Name: Nine Light Nine Light Chandelier UPC: 611728184066 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ANS5009NE Large Chandeliers-Drum Shade - 375037 - Capital Lighting, Inc.
Columbus, OH, USA
ANS5009NE Large Chandeliers-Drum Shade
375037
ANS5009NE Large Chandeliers-Drum Shade 375037
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Neo Bronze Weight: 73 Product Name: Nine Light Nine Light Chandelier UPC: 611728184066 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Neo Bronze
Weight: 73
Product Name: Nine Light Nine Light Chandelier
UPC: 611728184066
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375037
Product Name ANS5009NE Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details