Capital Lighting, Inc. AST5005C Large Chandeliers-Candle 375036

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 60.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Five Light Chandelier UPC: 611728185490 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 60.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Five Light Chandelier UPC: 611728185490 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
AST5005C Large Chandeliers-Candle - 375036 - Capital Lighting, Inc.
Columbus, OH, USA
AST5005C Large Chandeliers-Candle
375036
AST5005C Large Chandeliers-Candle 375036
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 60.00 Bulb Type: G16-1/2 Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 31 Product Name: Five Light Chandelier UPC: 611728185490 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 60.00
Bulb
Type: G16-1/2
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 31
Product Name: Five Light Chandelier
UPC: 611728185490
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375036
Product Name AST5005C Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details